Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127305-TC4429COA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4429COA CAD Model

Description

Microchip Technology TC4429COA MOSFET Driver

The TC4429COA is a robust, high-speed MOSFET driver designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This driver is specifically engineered to convert TTL or CMOS input logic levels to a higher voltage and current output with the capability to drive the largest of MOSFETs for applications requiring high efficiency and speed.

Key Features

  • High Output Drive Current: The TC4429COA offers an impressive 6A peak output, which enables it to drive large capacitive loads with exceptional speed, making it ideal for high-frequency applications.
  • Wide Operating Range: This device operates over a broad voltage range of 4.5V to 18V, providing versatility in various application environments.
  • High Capacitive Load Drive Capability: With the ability to efficiently drive 1000 pF in 25 ns, the TC4429COA is suitable for high-speed switching applications.
  • Latch-Up Protected: It can withstand up to 1.5A of reverse current, ensuring robust performance and protection from latch-up.
  • Matched Rise and Fall Times: The device features matched rise and fall times (25 ns typical) for both the inverting and non-inverting inputs, providing predictable switching characteristics.
  • Low Supply Current: With low quiescent current, the TC4429COA is efficient in its power consumption, making it suitable for power-sensitive applications.
  • Wide Temperature Range: It operates over an industrial temperature range from -55°C to +125°C, ensuring reliability in extreme conditions.

Applications

The TC4429COA MOSFET driver is an excellent choice for a wide array of applications, including but not limited to:

  • Pulse transformers and line drivers
  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Motor and relay driving
  • Class D switching amplifiers

Encased in an 8-pin SOIC package, the TC4429COA integrates seamlessly into your design, offering a compact, high-performance solution for driving power MOSFETs and IGBTs. Whether you're designing for consumer electronics, automotive, aerospace, or industrial systems, the TC4429COA brings reliability and efficiency to your high-speed switching applications.

You May Also Be Interested in

Texas Instruments
LM25101A/B/C 3A, 2A, and 1A 80V Half-Bridge Gate Drivers
Lowest to $4.0100
ECAD model for LM25101ASD/NOPB
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $15.7664
ECAD model for MAX5063AASA
ON Semiconductor
IC GATE DRVR LOW-SIDE 8DIP / IGBT Ignition Predriver with Dynamic Current Regulation
Need more? Email Us
ECAD model for CS8312YN8
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 16SO
Lowest to $2.1202
ECAD model for DGD2113S16-13
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / HIGH AND LOW SIDE DRIVER
Lowest to $2.4123
ECAD model for IRS21867SPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.1028
ECAD model for IR2106STR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 10WSON / 120-V Boot, 4-A Peak, High-Frequency High-Side and Low-Side Driver
Lowest to $5.9457
ECAD model for UCC27212DPRT
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8SOIC / VR11.1 Compatible Synchronous Rectified Buck MOSFET Drivers
Lowest to $1.8592
ECAD model for ISL6622CBZ
Texas Instruments
IC GATE DRVR HIGH-SIDE 32TSSOP / 4-CHANNEL SERIAL AND PARALLEL HIGH-SIDE PRE-FET DRIVER
Lowest to $11.4588
ECAD model for TPIC44H01DAR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6534 $51.1476
34+ $2.9977 $101.9218
52+ $2.9040 $151.0080
72+ $2.8103 $202.3416
93+ $2.7167 $252.6531
124+ $2.4356 $302.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 299 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention