EN
  • EN
  • DE

STP11NM60A

Part No STP11NM60A
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 11A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 49nC @ 10V
Max Input Capacitance 1211pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 450 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 047358-STP11NM60A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP11NM60A CAD Model

Description

The STP11NM60A is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's MDmesh™ II series, which is renowned for its excellent on-state resistance (RDS(on)) and reduced gate charge (Qg), making it a perfect fit for a wide array of power applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control circuits.

Key Features

  • High Voltage Capability: The STP11NM60A operates at a drain-source voltage (VDS) of up to 600V, providing a wide safety margin for applications prone to high voltage spikes.
  • Low On-Resistance: With an RDS(on) of only 0.37 ohms, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • Low Gate Charge: The reduced Qg allows for faster switching speeds, which is critical for high-frequency power conversion systems.
  • 100% Avalanche Tested: Ensures reliability and robustness in harsh environments where the device may be subject to high-energy pulses.

Applications

The STP11NM60A's features make it suitable for a variety of applications, including:

  • High efficiency switch-mode power supplies
  • Power factor correction circuits
  • Electronic lamp ballasts based on half-bridge topology
  • DC-AC converters for solar power systems
  • Motor control drivers

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that comply with the latest environmental standards. The STP11NM60A is no exception, as it meets various international standards, ensuring both performance and environmental responsibility.

Conclusion

The STP11NM60A is a testament to STMicroelectronics' dedication to innovation and efficiency in power management technology. With its robust design, high voltage capability, and energy-efficient performance, the STP11NM60A is an excellent choice for designers looking to enhance the reliability and efficiency of their power applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8501 $59.5070
170+ $0.6976 $118.5920
260+ $0.6757 $175.6820
355+ $0.6537 $232.0635
460+ $0.6318 $290.6280
615+ $0.5671 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess