EN
  • EN
  • DE

IP4788CZ32

Part No IP4788CZ32
Manufacturer NXP / Nexperia
Catalog Misc Products
Description DVI and HDMI interface ESD and overcurrent protection, DDC/CEC buffering, hot plug detect and backdrive protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825927-IP4788CZ32
Ultra Librarian 3D Model Ultra Librarian IP4788CZ32 CAD Model

Description

The NXP IP4788CZ32 is a highly integrated device designed to protect high-speed interfaces such as HDMI (High-Definition Multimedia Interface) from electrostatic discharge (ESD) and other voltage-induced transient events. This advanced protection IC is essential for maintaining the integrity and longevity of electronics that handle high-definition content transmission.

Key Features

  • ESD Protection: The IP4788CZ32 offers robust ESD protection to IEC61000-4-2 level 4 standards, safeguarding HDMI ports against static electricity and surges.
  • High Integration: This device integrates various components such as ESD diodes, back-drive protection, and pull-up/pull-down resistors, reducing the need for external components and saving board space.
  • Signal Integrity: It preserves signal integrity by providing low input capacitance and minimal insertion loss, ensuring high-quality signal transmission for optimal audio and video experience.
  • Compatibility: The IP4788CZ32 supports HDMI 1.3, 1.4, and 2.0 standards, making it versatile for a wide range of applications in consumer electronics.

Applications

The NXP IP4788CZ32 is ideal for protecting high-speed data lines in applications such as:

  • Set-top boxes
  • Digital TVs
  • Blu-ray players
  • Game consoles
  • Notebooks and desktop computers

Technical Specifications

Parameter Value
Package TSSOP32
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
ESD Protection Level IEC61000-4-2 level 4

In summary, the NXP IP4788CZ32 is a versatile and powerful solution for protecting HDMI interfaces in a variety of electronic devices. Its high level of integration, combined with advanced protection capabilities, makes it an essential component for manufacturers looking to enhance the durability and performance of their products.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess