EN
  • EN
  • DE

MBRB1045

Part No MBRB1045
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER | DIODE SCHOTTKY 45V 10A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) at If 840mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 45V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number MBRB1045
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216216-MBRB1045
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB1045 CAD Model

Description

MBRB1045 Schottky Rectifier Overview

The MBRB1045 from ON Semiconductor is a robust Schottky rectifier designed to offer efficient and reliable performance for a variety of applications. This high-quality semiconductor device is engineered to handle a continuous forward current of 10A with a low forward voltage drop, making it an excellent choice for high-efficiency power management tasks.

Key Features

  • Forward Current: Capable of conducting up to 10A of continuous forward current, the MBRB1045 is suitable for high-current applications.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Surge Capacity: With a high surge current capability, the MBRB1045 can withstand transient overloads, ensuring reliability in demanding situations.
  • Reverse Voltage: Rated for a maximum repetitive reverse voltage of 45V, this rectifier can be used in circuits with moderate voltage requirements.
  • Package: The MBRB1045 comes in a D2PAK surface-mount package, which is ideal for compact designs and automated assembly processes.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the long-term reliability and stability of the device by providing protection against voltage spikes.

Applications

ON Semiconductor's MBRB1045 is versatile and can be utilized in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Battery charging systems
  • Automotive applications
  • Telecommunication equipment
  • High-frequency inverters

Quality and Environmental Compliance

The MBRB1045 is produced by ON Semiconductor with a commitment to quality and environmental sustainability. The device complies with RoHS standards, ensuring that it is free from hazardous materials, and is designed for optimal energy efficiency. Users can trust in the MBRB1045 for both its performance and compliance with environmental regulations.

Overall, the MBRB1045 Schottky rectifier from ON Semiconductor is a reliable and efficient solution for designers looking to improve power management in their electronic systems. Its combination of high current capacity, low forward voltage drop, and robust construction makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess