EN
  • EN
  • DE

FERD30H100STS

Part No FERD30H100STS
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE RECT 100V 30A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode FERD (Field Effect Rectifier Diode) 100 V 30A Through Hole TO-220AB
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name FERD30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-16952, FERD30H100STS-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871720-FERD30H100STS
Ultra Librarian 3D Model Ultra Librarian FERD30H100STS CAD Model

Description

STMicroelectronics FERD30H100STS - Field Effect RectiFET™

The FERD30H100STS is a state-of-the-art Field Effect RectiFET™ designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This device is a highly efficient power rectifier that combines the best features of Schottky diodes with those of Fast Recovery Diodes, providing designers with an optimal solution for high-performance power conversion applications.

Key Features:

  • High Switching Speed: The device offers ultra-fast switching performance, which is essential for reducing switching losses in high-frequency power supplies.
  • Low Forward Voltage Drop: With a low forward voltage drop, the FERD30H100STS ensures minimal conduction losses, making it suitable for high-efficiency applications.
  • High Reverse Voltage Capability: Rated at 100V, this component can handle high reverse voltages, providing reliability and robustness in demanding situations.
  • Reduced Reverse Recovery Time: The device's fast reverse recovery time minimizes power dissipation during the switching phase, contributing to the overall efficiency of the system.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, it can withstand high temperature environments, ensuring performance stability.

Applications:

The FERD30H100STS is well-suited for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • DC-DC converters
  • Free-wheeling diodes in power inverter circuits
  • LED lighting applications

Reliability and Performance:

STMicroelectronics ensures that the FERD30H100STS meets the highest quality and performance standards. The device is designed to provide a reliable and efficient solution for power management challenges. With its combination of speed, efficiency, and thermal performance, the FERD30H100STS stands out as an excellent choice for engineers looking to optimize their power electronic systems.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6488 $51.9040
190+ $0.5324 $101.1560
295+ $0.5158 $152.1610
405+ $0.4991 $202.1355
520+ $0.4825 $250.9000
695+ $0.4326 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess