EN
  • EN
  • DE

TC54VC2602EMB713

Part No TC54VC2602EMB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 2.6V P-P SOT89-3 / Processor Supervisor 2.6V 1 Active Low/CMOS/Push-Pull 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 2.6V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-243AA
Manufacturer Package SOT-89-3
Win Source Part Number 796441-TC54VC2602EMB713
Popularity Medium
Supply and Demand Status Limited
Family Name TC54
Introduction Date July 03, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TC54VC2602EMB713 CAD Model

Description

Microchip Technology TC54VC2602EMB713 Voltage Detector

The TC54VC2602EMB713 is a precision voltage detector crafted by the renowned manufacturer, Microchip Technology. Designed to maintain system integrity, this component is essential for applications that require accurate voltage monitoring to safeguard against undervoltage conditions. The device is a vital part of power management solutions, particularly in battery-operated electronics where it ensures reliable operation by monitoring the power supply levels.

This voltage detector operates over a wide voltage range and is programmed to trigger a reset when the sensed voltage drops below a predetermined threshold. The reset output remains active until the voltage recovers to an acceptable level, ensuring the system has adequate power to operate correctly. The TC54VC2602EMB713 is characterized by its low power consumption, making it an excellent choice for portable and power-sensitive applications.

One of the standout features of the TC54VC2602EMB713 is its high level of accuracy. The device boasts a precision threshold voltage of 2.6V, with a tight tolerance that ensures reliable performance even in the most critical applications. This precision enables the detector to provide a stable reset signal, preventing system malfunctions that could arise from transient or inaccurate detections.

The TC54VC2602EMB713 comes in a compact SOT-23 package, which is highly favored for space-constrained designs. Its small footprint makes it ideal for integration into a wide array of products, from handheld devices to industrial controls. Moreover, its robust design ensures that it can withstand the rigors of harsh operating environments, further enhancing its versatility.

Microchip Technology's commitment to quality is evident in the TC54VC2602EMB713, which is built to meet the highest standards of reliability and performance. By incorporating this voltage detector into your design, you can ensure your product operates reliably and continues to perform optimally, even under varying voltage conditions.

Overall, the TC54VC2602EMB713 is a superb choice for designers looking to add a reliable voltage monitoring solution to their electronic products. With its precision, low power draw, and compact size, it represents a blend of performance and practicality that is hard to surpass in today's market.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5661 $59.4405
250+ $0.4645 $116.1250
390+ $0.4500 $175.5000
535+ $0.4354 $232.9390
690+ $0.4210 $290.4900
920+ $0.3775 $347.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess