EN
  • EN
  • DE

TC54VC4002ECB713

Part No TC54VC4002ECB713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098255-TC54VC4002ECB713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VC4002ECB713 CAD Model

Description

Product Overview: TC54VC4002ECB713 from Microchip Technology

The TC54VC4002ECB713 is a precision voltage detector crafted by the renowned Microchip Technology, a leading provider of microcontroller and analog semiconductors. This component is designed to maintain system integrity by monitoring the supply voltage of digital systems and providing a reset signal to the host processor when necessary. It ensures that all system parameters are within operational thresholds, thus safeguarding against data corruption and system failures that can occur due to unexpected voltage fluctuations.

Key Features

  • Voltage Threshold Accuracy: The TC54VC4002ECB713 offers a high degree of accuracy in detecting the designated threshold voltage, ensuring reliable operation and system stability.
  • Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for battery-operated and portable applications where power efficiency is critical.
  • Compact Package: Housed in a small SOT-23B package, the TC54VC4002ECB713 is suitable for space-constrained applications without compromising on performance.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various application requirements and simplifying system design.
  • Temperature Range: The device is operational over an extensive temperature range, ensuring reliability across diverse environmental conditions.

Applications

The TC54VC4002ECB713 is versatile and can be employed in multiple applications. It is particularly useful in:

  • Portable Electronics
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Battery-Powered Devices

Microchip Technology's commitment to quality is evident in the TC54VC4002ECB713, making it a reliable component for designers and engineers focused on creating robust systems. With its precise voltage monitoring capabilities and compact design, this voltage detector is a crucial element for ensuring the smooth operation of a wide array of electronic devices and systems.

You May Also Be Interested in

Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess