The TC6215TG-G is a state-of-the-art temperature sensor from Microchip Technology, designed for precise and reliable temperature monitoring. This advanced sensor is part of Microchip's renowned portfolio of thermal management solutions, tailored to meet the needs of a wide range of applications.
Key Features
- High Accuracy: The TC6215TG-G offers excellent accuracy, ensuring reliable temperature readings for critical applications.
- Wide Temperature Range: This sensor operates over a broad temperature range, making it suitable for diverse environments and industries.
- Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, which is ideal for battery-operated devices.
- Programmable Alert Function: It comes with a programmable alert output feature that triggers a signal when the temperature exceeds predefined thresholds, enhancing system safety.
Applications
The TC6215TG-G is versatile and can be utilized in various sectors including:
- Consumer Electronics
- Industrial Systems
- Automotive Applications
- Telecommunications
- Computing Devices
Technical Specifications
Parameter
Value
Supply Voltage
2.7V to 5.5V
Temperature Accuracy
±0.5°C (typical)
Operating Temperature Range
-40°C to +125°C
Package
TO-220-3
The TC6215TG-G is a robust and flexible solution for temperature sensing needs, offering the high performance and reliability expected from Microchip Technology. With its programmable features and wide operating range, it stands as an excellent choice for designers looking to incorporate precise temperature monitoring into their systems.