EN
  • EN
  • DE

TC6501P045VCTTR

Part No TC6501P045VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SW OPEN DRAIN SOT23A-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 45°C
Accuracy ±6°C
Current - Output (Maximum) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 17μA
Temperature Range - Operating -55°C ~ 135°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TC650
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264790-TC6501P045VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC6501P045VCTTR CAD Model

Description

The TC6501P045VCTTR is a precision temperature sensor from Microchip Technology, designed to offer reliable and accurate temperature monitoring in a variety of applications. This high-performance component is part of Microchip's renowned TC6501 series and is particularly well-suited for systems that require temperature data for operational management or safety features.

Key Features

  • Accuracy: The sensor provides exceptional accuracy, with a typical error margin of ±0.5°C, ensuring precise temperature readings for critical applications.
  • Operating Range: It operates over a wide temperature range from -40°C to +125°C, catering to a broad spectrum of environmental conditions.
  • Supply Voltage: The device is designed for a nominal supply voltage of 4.5V, accommodating a variety of power supply configurations.
  • Output Type: It features an analog output, which simplifies integration into analog circuits and allows for easy interfacing with analog-to-digital converters (ADCs).
  • Packaging: The sensor comes in a compact SOT-23-5 package, making it ideal for space-constrained applications.
  • Low Power Consumption: With its low power requirements, the TC6501P045VCTTR is an excellent choice for battery-powered devices or energy-sensitive systems.

Applications

The versatility of the TC6501P045VCTTR temperature sensor makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Computer hardware monitoring
  • Medical devices
  • Environmental monitoring

In summary, the TC6501P045VCTTR from Microchip Technology is a robust and precise temperature sensor that offers reliable performance for temperature monitoring needs across various industries. Its high accuracy, wide operating range, and low power consumption make it an ideal choice for designers looking to enhance their system's temperature sensing capabilities.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.0217
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess