EN
  • EN
  • DE

TC6501P120VCTTRG

Part No TC6501P120VCTTRG
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWTCH OPEN DRAIN SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Trip Temperature Threshold Hot
Switching Temperature 120°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 17μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 109893-TC6501P120VCTTRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC6501P120VCTTRG CAD Model

Description

The TC6501P120VCTTRG is a precision temperature sensor crafted by Microchip Technology, a leader in microcontroller and analog semiconductors. This temperature sensor is part of the TC6501 series, renowned for its accuracy and reliability in various applications. It is designed to provide a linear output voltage that is directly proportional to the Celsius (Centigrade) temperature.

Key Features

  • High Accuracy: The TC6501P120VCTTRG offers an impressive temperature accuracy, making it suitable for critical applications where precise temperature monitoring is essential.
  • Low Power Consumption: This device is optimized for low power operation, which makes it ideal for battery-powered systems and helps extend the battery life of portable applications.
  • Wide Operating Temperature Range: The sensor can operate over a broad temperature range, ensuring flexibility and reliability across diverse environmental conditions.
  • Small Package: It comes in a compact, space-saving package, allowing it to be easily integrated into space-constrained designs.
  • Analog Output: The analog output of the TC6501P120VCTTRG can be interfaced with analog-to-digital converters (ADCs) or directly connected to a microcontroller for temperature readings.

Applications

The TC6501P120VCTTRG is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Environmental monitoring
  • Automotive systems
  • Telecommunication equipment

Technical Specifications

  • Supply Voltage: The device operates at a nominal supply voltage, accommodating a range of system power supplies.
  • Output Voltage Scaling: The output voltage scales with temperature, providing a predictable and interpretable signal for temperature monitoring.
  • Package Type: It is available in a surface-mount package that is suitable for automated assembly processes, enhancing manufacturing efficiency.

Overall, the TC6501P120VCTTRG from Microchip Technology is a top-tier choice for designers looking for a temperature sensor that combines accuracy, low power consumption, and a small footprint, making it an exceptional component for their thermal management solutions.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.8619
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess