EN
  • EN
  • DE

SN74ALS243ANSR

Part No SN74ALS243ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 14SOP / Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN74ALS2
Other Names -SN74ALS243ANSRE4,296-13149-1R,2156-SN74ALS243ANSR-TITR,-296-13149-1,-296-13149-1,-296-13149-1R,-SN74ALS243ANSRG4,296-13149-2R,SN74ALS243ANSRE4,SN74ALS243ANSRE4,296-13149-6,SN74ALS243ANSRG4,-SN74ALS243ANSRR,TEXTISSN74ALS243ANSR,296-13149-1,296-13149-2,-SN74ALS243ANSRE4R,SN74ALS243ANSRG4,296-13149-6R,-SN74ALS243ANSRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259930-SN74ALS243ANSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS243ANSR CAD Model

Description

Product Overview: SN74ALS243ANSR by Texas Instruments

The SN74ALS243ANSR is a high-quality integrated circuit from Texas Instruments, specifically designed for bidirectional communication and data transfer in digital systems. This device is part of the Advanced Low-Power Schottky (ALS) family, offering a perfect blend of speed and power efficiency, making it suitable for a wide range of applications.

Key Features

  • Logic Type: The SN74ALS243ANSR is a dual 4-bit non-inverting bus transceiver with 3-state outputs. This allows for bidirectional communication between data buses while providing the option to place the output in a high impedance state, effectively disconnecting it from the bus.
  • Package: It comes in a 20-pin SOP (Small Outline Package), which is ideal for space-constrained applications. The NSR suffix indicates a reel packaging, suitable for automated assembly processes.
  • Operating Voltage: The device operates at a standard 5V power supply, which is common in digital logic circuits, ensuring compatibility with a wide range of systems.
  • Performance: With propagation delay times typically around 10ns, the SN74ALS243ANSR provides fast data transfer rates, which is essential for high-speed operations.
  • Power Consumption: As part of the ALS series, this IC features low power consumption without sacrificing speed, making it an excellent choice for power-sensitive designs.

Applications

The versatility of the SN74ALS243ANSR makes it suitable for various applications, including:

  • Data bus interfacing and bus matching in microprocessor or microcontroller-based systems
  • Memory switching in servers, computers, and other data-intensive hardware
  • Communication systems where bidirectional data flow is required
  • Peripheral driving where isolation is necessary during power-down modes

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS243ANSR is no exception. This product is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

With its robust feature set and Texas Instruments' reputation for quality, the SN74ALS243ANSR is an excellent choice for designers looking to implement reliable bidirectional data bus communication in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1429 $60.7145
11+ $9.9635 $109.5985
16+ $9.6521 $154.4336
22+ $9.3407 $205.4954
28+ $9.0294 $252.8232
38+ $8.0953 $307.6214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess