EN
  • EN
  • DE

TC652AGVUA

Part No TC652AGVUA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 25/55DEG ACT LO 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 3 Weeks
Features Thermostat 25°C, 55°C Active Low - 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name TC652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936187-TC652AGVUA
Ultra Librarian 3D Model Ultra Librarian TC652AGVUA CAD Model

Description

The TC652AGVUA is a sophisticated thermal management device developed by Microchip Technology, designed to ensure optimal performance in various applications where temperature regulation is critical. This device is a prime example of Microchip's commitment to providing advanced solutions for managing system heat dissipation in a compact and efficient package.

Key Features

  • Temperature Monitoring: The TC652AGVUA features precise temperature monitoring capabilities, making it ideal for systems that require consistent thermal regulation to maintain stability and performance.
  • Variable Speed Fan Drive: The device includes a variable speed fan drive that adjusts the fan speed in response to the system's temperature changes, providing a dynamic cooling solution that conserves energy and reduces noise.
  • Overtemperature Alert: An overtemperature alert function is integrated into the TC652AGVUA, which can signal the system to take preventive actions when temperatures exceed predefined thresholds, thereby protecting critical components from potential heat damage.
  • Voltage Operation Range: It operates over a wide voltage range, accommodating various power supply configurations and ensuring versatility across different applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TC652AGVUA draws minimal power, making it suitable for battery-operated devices where energy conservation is paramount.

Applications

The TC652AGVUA is highly adaptable and can be used in a multitude of applications, including:

  • Desktop and notebook computers
  • Data storage systems
  • Telecommunications equipment
  • Industrial and medical equipment

Product Specifications

As a product of Microchip Technology, the TC652AGVUA is built to high standards, featuring:

  • Package Type: MSOP-8
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage: 3.0V to 3.6V

Incorporating the TC652AGVUA into your system design ensures efficient thermal management, which is vital for maintaining the integrity and longevity of electronic components. With its robust feature set, the TC652AGVUA stands out as a reliable and essential device for any thermal regulation requirements.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4728 $51.9288
50+ $2.0289 $101.4450
77+ $1.9655 $151.3435
106+ $1.9021 $201.6226
136+ $1.8387 $250.0632
182+ $1.6485 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess