EN
  • EN
  • DE

TC7109CKW

Part No TC7109CKW
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT UP-COMPATIBLE ANALOG-TO-DIGITAL CONVERTERS | IC ADC 12BIT DUAL SLOPE 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 30
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Dual Slope
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP
Mounting Style SMD
Family Part Number TC7109
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1264826-TC7109CKW
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7109CKW CAD Model

Description

Microchip Technology's TC7109CKW Product Overview

The TC7109CKW is a high-performance, 12-bit analog-to-digital converter (ADC) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for precision applications that require a high degree of accuracy and stability, this ADC is an ideal choice for a wide range of applications, including industrial control systems, data acquisition, medical instruments, and scientific measurement devices.

Key Features of the TC7109CKW

  • High Resolution: The TC7109CKW offers a 12-bit resolution, providing precise digital representation of analog signals.
  • Dual Slope Integration: It features a dual slope integration technique that enhances noise rejection and ensures stable readings in fluctuating environments.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for battery-powered applications.
  • On-Chip Clock: The inclusion of an on-chip clock oscillator simplifies the design process by reducing the number of external components required.
  • Direct Display Drive: The TC7109CKW can directly drive a liquid crystal display (LCD), enabling the creation of compact systems with built-in displays.
  • Polarity and Overrange Indication: Built-in indicators for signal polarity and overrange conditions help prevent measurement errors and enhance the user interface.

Applications

The versatility of the TC7109CKW allows it to be integrated into a variety of applications where precision data conversion is critical. Its ability to directly interface with an LCD makes it particularly useful in handheld devices and portable instruments. Additionally, its robust noise immunity and high resolution make it a preferred choice for scientific and laboratory equipment where accuracy is paramount.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TC7109CKW is no exception. Manufactured to stringent standards, this ADC ensures consistent performance and longevity, making it a trusted component for mission-critical systems.

For designers and engineers looking for a reliable and precise data conversion solution, the TC7109CKW from Microchip Technology offers an optimal balance of performance, power efficiency, and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8599 $71.4396
8+ $14.6543 $117.2344
13+ $14.1963 $184.5519
17+ $13.7384 $233.5528
22+ $13.2806 $292.1732
30+ $11.9067 $357.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess