EN
  • EN
  • DE

SY87724LHY

Part No SY87724LHY
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description 3.3V AnyRate MUX/DEMUX Up to 2.7GHz | IC MUX/DEMUX 3X1 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Applications Networking
Number of Channels 2
Supply Voltage , Single (V+) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-EPAD-TQFP (14x14)
Family Part Number SY87724
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1263084-SY87724LHY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87724LHY CAD Model

Description

Microchip Technology SY87724LHY Overview

The SY87724LHY is a high-performance, precision timing solution from Microchip Technology, designed to meet the rigorous demands of networking and telecommunication systems. This device is part of Microchip's family of timing integrated circuits, which are recognized for their reliability and advanced features.

With its capability to generate stable and accurate clock signals, the SY87724LHY is an essential component for ensuring synchronization in high-speed data communication equipment. Its precision timing is critical for applications such as SONET/SDH, Ethernet, Fiber Channel, and other data communication protocols that require strict timing adherence to maintain data integrity and network efficiency.

Key Features

  • Versatile Clock Management: The SY87724LHY offers a range of clock management features, including clock generation, distribution, and translation, providing flexibility in various system designs.
  • Low Jitter Performance: This device is engineered to deliver low jitter clock outputs, which is essential for maintaining signal integrity in high-speed data transfers.
  • High-Frequency Operation: The SY87724LHY supports high-frequency operation, making it suitable for applications requiring fast data rates and bandwidth.
  • Robust Temperature Range: It is designed to operate reliably over a wide temperature range, ensuring consistent performance in diverse environmental conditions.
  • Programmable Features: Users can program various parameters of the SY87724LHY to match specific application requirements, offering a highly customizable timing solution.

Applications

The SY87724LHY is ideal for use in a variety of applications within the networking and telecommunications sector, including but not limited to routers, switches, base stations, and network interface cards. Its ability to maintain signal integrity across various data rates makes it an indispensable component for system architects and designers aiming to create robust, high-performance communication systems.

Microchip Technology's commitment to quality and performance is embodied in the SY87724LHY, providing designers with a reliable and efficient timing solution that upholds the high standards required in today's advanced communication networks.

You May Also Be Interested in

Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Lowest to $7.7826
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $29.1045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess