EN
  • EN
  • DE

TC7136ACPL

Part No TC7136ACPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description LOW POWER, 3-1/2 DIGIT ANALOG-TO-DIGITAL CONVERTERS | IC ADC 3 1/2DGT LOW PWR 40-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 70μA
Supply Voltage (V) 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number TC7136A
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1264836-TC7136ACPL
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7136ACPL CAD Model

Description

Microchip Technology's TC7136ACPL Low Power Analog-to-Digital Converter

The TC7136ACPL is a highly reliable and precise 3½ digit Analog-to-Digital Converter (ADC) component developed by Microchip Technology. This integrated circuit is designed to offer a perfect blend of performance and low power consumption, making it an ideal choice for battery-operated devices and other power-sensitive applications.

With its ability to directly drive a liquid crystal display (LCD), the TC7136ACPL provides a versatile solution for designers looking to integrate an ADC with a visual output interface. The converter features an internal reference voltage, which greatly simplifies the design process by reducing the need for external components. This not only saves space on the PCB but also helps in cutting down the overall system cost.

The device operates with dual-slope integration methodology, which ensures excellent noise rejection and stable readings in varying environmental conditions. This approach makes the TC7136ACPL particularly well-suited for applications that require precise measurements under less than ideal circumstances, such as industrial control systems, handheld meters, and medical equipment.

Another highlight of the TC7136ACPL is its auto-zero function, which minimizes offset errors and enhances measurement accuracy. The converter boasts a high impedance differential input, which is beneficial for direct sensor connections and reduces the need for signal conditioning circuits.

The TC7136ACPL also comes with an overrange and underrange signal output, which can be used to indicate when the measured signal is out of the ADC's input range. This feature is crucial for systems that rely on accurate data input to ensure proper operation and safety.

In summary, Microchip Technology's TC7136ACPL is a versatile, low power ADC with an integrated LCD driver that offers high accuracy and stability for a wide range of applications. Its built-in features and ease of use make it a valuable component for designers looking to create efficient and reliable measurement systems.

You May Also Be Interested in

Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess