EN
  • EN
  • DE

TC74A4-3.3VCTTR

Part No TC74A4-3.3VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206751-TC74A4-3.3VCTTR
Manufacturer Microchip Technology
Category Sensors, Transducers-Temperature Sensors- Analog and Digital Output
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Ultra Librarian 3D Model Ultra Librarian TC74A4-3.3VCTTR CAD Model

Description

Product Overview: TC74A4-3.3VCTTR

The TC74A4-3.3VCTTR is a digital temperature sensor manufactured by Microchip Technology, renowned for its precision and reliability in various applications. This compact sensor is part of Microchip's TC74 series, which is designed to provide an easy-to-use thermal management solution for electronic systems.

Key Features

  • Temperature Sensing Range: The TC74A4-3.3VCTTR offers a broad temperature sensing range from -40°C to +125°C, making it suitable for a wide range of environmental conditions.
  • Accuracy: It provides a high accuracy of ±2°C, ensuring precise temperature readings for critical applications.
  • Voltage Supply: This sensor operates at a nominal supply voltage of 3.3V, which is ideal for low-voltage systems and helps in reducing power consumption.
  • Interface: The device communicates via a 2-wire, I2C/SMBus compatible serial interface, allowing for easy integration with most microcontrollers and digital systems.
  • Packaging: The TC74A4-3.3VCTTR comes in a 5-pin SOT-23 package, which is not only space-efficient but also suitable for automated assembly processes.
  • Low Power Consumption: It features a low operating current of 200 µA (typical) and a shutdown mode that reduces the current to a mere 0.5 µA (typical), making it an excellent choice for battery-powered applications.

Applications

The versatility and high performance of the TC74A4-3.3VCTTR make it an ideal choice for a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Computer peripherals
  • Environmental monitoring
  • Thermal protection systems

Conclusion

With its high accuracy, low power consumption, and ease of integration, the TC74A4-3.3VCTTR from Microchip Technology stands out as a superior choice for designers looking to incorporate reliable temperature monitoring into their systems. Its small footprint and compatibility with I2C/SMBus make it an efficient solution for space-constrained applications that require minimal power draw.

You May Also Be Interested in

Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.6833
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9250 $57.7500
65+ $1.5795 $102.6675
100+ $1.5302 $153.0200
140+ $1.4808 $207.3120
175+ $1.4314 $250.4950
235+ $1.2834 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess