EN
  • EN
  • DE

MAX31826MUA+

Part No MAX31826MUA+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description 1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type 1-Wire
Supply Voltage (V) 3V ~ 3.7V
Resolution 11 b
Accuracy - Highest (Lowest) ±0.5°C (±2°C)
Test Condition 10°C ~ 85°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX31826
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1212967-MAX31826MUA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31826MUA+ CAD Model

Description

MAX31826MUA+ Digital Temperature Sensor

The MAX31826MUA+ is a high-precision digital temperature sensor from Maxim Integrated that offers exceptional accuracy and ease of integration for a variety of applications. This compact, one-wire device is an ideal solution for temperature monitoring in complex systems, including medical equipment, industrial controls, and consumer electronics.

With its wide temperature measurement range from -55°C to +125°C, the MAX31826MUA+ is versatile enough to handle extreme conditions while maintaining an accuracy of ±0.5°C from -10°C to +85°C. This precision is critical in applications where temperature regulation is vital for performance and safety.

The device comes in a small 8-pin µMAX package, making it suitable for space-constrained applications. Its one-wire interface simplifies system design by minimizing the number of wires required for communication, which not only conserves GPIOs on the host microcontroller but also reduces the complexity of the wiring harness.

The MAX31826MUA+ provides unique features such as programmable resolution from 9 to 12 bits, allowing designers to make a trade-off between conversion time and resolution to meet the specific needs of their system. Additionally, the sensor includes a user-programmable alarm function with nonvolatile (NV) alarm triggers that can signal out-of-range temperature conditions without the need for constant polling by the host microcontroller.

Power supply requirements are flexible, with the device operating from 3.0V to 5.5V, making it easy to integrate into both 3.3V and 5V systems. The low-power consumption of the MAX31826MUA+ helps in applications with stringent power budgets, ensuring that temperature monitoring does not significantly impact the overall power profile of the system.

In summary, the MAX31826MUA+ from Maxim Integrated stands out as a reliable and precise temperature sensing solution that offers a seamless blend of performance, versatility, and ease of use for designers looking to incorporate temperature monitoring into their products.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8374 $53.0244
14+ $7.2512 $101.5168
22+ $7.0246 $154.5412
30+ $6.7980 $203.9400
39+ $6.5714 $256.2846
51+ $5.8916 $300.4716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess