EN
  • EN
  • DE

MSP430FG4260IDLR

Part No MSP430FG4260IDLR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 48SSOP / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 24KB (24K x 8 + 256B) FLASH 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 24KB (24K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 5x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number MSP430FG4260
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -MSP430FG4260IDLR-NDR,-296-22058-1-ND,296-22058-2-NDR,296-22058-1-NDR,-296-22058-1-NDR,296-22058-1,2156-MSP430FG4260IDLR,296-22058-2,TEXTISMSP430FG4260IDLR
Standard Package 1,000
Win Source Part Number 1322546-MSP430FG4260IDLR
Ultra Librarian 3D Model Ultra Librarian MSP430FG4260IDLR CAD Model

Description

Product Overview: MSP430FG4260IDLR from Texas Instruments

The MSP430FG4260IDLR is a remarkable microcontroller product from the esteemed Texas Instruments MSP430 family, renowned for its ultra-low power consumption and high-performance capabilities. This sophisticated microcontroller is designed to cater to a wide range of applications, particularly those requiring precise analog integration and powerful digital control functions.

Key Features

  • Integrated Analog Peripherals: The MSP430FG4260IDLR boasts an array of analog features, including a 12-bit analog-to-digital converter (ADC), dual 12-bit digital-to-analog converters (DACs), and a temperature sensor, enabling it to handle complex analog signals efficiently.
  • Advanced Clock System: Equipped with a flexible clock system that includes a 16-bit timer, the microcontroller ensures accurate timing for both simple and complex tasks, making it ideal for timing-sensitive applications.
  • Low Power Operation: The device operates with ultra-low power consumption, featuring five different power-saving modes that can significantly extend battery life in portable devices.
  • Robust Digital Control: With a 16-bit RISC CPU, 32kB of flash memory, and 256B of RAM, this microcontroller can handle demanding digital processing tasks while maintaining efficient power usage.
  • Wide Operating Temperature Range: The MSP430FG4260IDLR is designed to perform reliably in a broad range of environmental conditions, with an operating temperature range of -40°C to 85°C.

Applications

Thanks to its versatile features, the MSP430FG4260IDLR is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Smart sensors and instrumentation
  • Portable medical devices
  • Energy management and metering
  • Consumer electronics

The MSP430FG4260IDLR is available in a compact 48-pin LQFP (Low-profile Quad Flat Package) that ensures a small footprint on the printed circuit board (PCB), making it an excellent choice for space-constrained applications. With its robust design and comprehensive feature set, this microcontroller from Texas Instruments is a highly reliable and versatile solution for designers looking to optimize their electronic projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7639 $52.4029
26+ $3.9088 $101.6288
40+ $3.7867 $151.4680
55+ $3.6645 $201.5475
71+ $3.5424 $251.5104
95+ $3.1759 $301.7105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess