Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC7662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7662BCOA713-ND, TC7662BCOA713TR, TC7662BCOA713CT, TC7662BCOA713-NDR, TC7662BCOA713DKR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936205-TC7662BCOA713
Ultra Librarian 3D Model Ultra Librarian TC7662BCOA713 CAD Model

Description

Microchip Technology's TC7662BCOA713: A High-Voltage Switched-Capacitor Voltage Converter

The TC7662BCOA713 is a versatile and efficient voltage converter chip designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is part of the TC7662 series, which are high-frequency, switched-capacitor voltage converters that invert and double input voltages. They are particularly well-suited for applications requiring low-power consumption and a broad input voltage range.

Key Features:

  • Voltage Conversion: The TC7662BCOA713 can efficiently convert a +1.5V to +15V input voltage into a corresponding -1.5V to -15V output voltage, making it ideal for applications that require a dual supply from a single power source.
  • High Power Efficiency: With its switched-capacitor design, the device offers a high power efficiency, reducing the need for heat sinks and allowing for a more compact design in end products.
  • Low Power Loss: The chip features low quiescent current and low power loss, ensuring minimal drain on the power source and prolonging battery life in portable devices.
  • Frequency Operation: It operates at a high switching frequency, which permits the use of small, cost-effective capacitors with lower capacitance values.
  • No External Diode: Unlike many other charge pump voltage converters, the TC7662BCOA713 does not require an external diode, simplifying circuit design and reducing overall component count.

Applications:

The TC7662BCOA713 is suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Operational Amplifier Power Supplies
  • Digital Voltmeters
  • Handheld Instruments
  • Data Acquisition Systems

Package and Reliability:

The device comes in a convenient 8-pin SOIC package, ensuring ease of integration into various circuit designs. With Microchip's commitment to quality, the TC7662BCOA713 is manufactured to high standards, ensuring reliable performance in demanding environments.

Whether you are designing a battery-operated device or a complex instrumentation system, the TC7662BCOA713 from Microchip Technology provides a simple, efficient, and reliable solution for your voltage conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0840 $50.0160
59+ $1.7100 $100.8900
91+ $1.6565 $150.7415
125+ $1.6031 $200.3875
162+ $1.5497 $251.0514
216+ $1.3894 $300.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,419 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention