EN
  • EN
  • DE

TCM829ECT713

Part No TCM829ECT713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP INV SOT23A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 25mA
Frequency - Switching 35kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 101896-TCM829ECT713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM829ECT713 CAD Model

Description

Product Overview: TCM829ECT713 from Microchip Technology

The TCM829ECT713 is an advanced electronic component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is a testament to Microchip's commitment to providing innovative solutions for a wide range of electronic applications. Designed with precision and durability in mind, the TCM829ECT713 is suitable for various high-performance scenarios where reliability is paramount.

Key Features

  • High Efficiency: The TCM829ECT713 is engineered to offer high-efficiency power management, ensuring optimal performance for the devices it powers.
  • Compact Design: With its small footprint, this component can easily fit into space-constrained applications, making it an ideal choice for portable and wearable technology.
  • Low Power Consumption: It is designed to have low quiescent current, which significantly reduces the power consumption during idle periods and contributes to the extended battery life of the end product.
  • Voltage Regulation: It provides stable voltage regulation, which is critical for maintaining the performance and longevity of electronic circuits.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, ensuring safe operation under various conditions.

Applications

The versatility of the TCM829ECT713 allows it to be used in a multitude of applications, including:

  • Mobile and portable devices
  • Wearable technology
  • Smart home automation systems
  • Internet of Things (IoT) devices
  • Medical and healthcare equipment

Technical Specifications

The TCM829ECT713 boasts impressive technical specifications that make it a robust choice for various electronic designs:

  • Input Voltage Range: 2.5 V to 5.5 V
  • Output Voltage: 3.0 V
  • Maximum Output Current: 50 mA
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOT-23-5

In conclusion, the TCM829ECT713 from Microchip Technology is a highly capable component that offers a blend of efficiency, compactness, and reliability. Whether for consumer electronics, industrial applications, or cutting-edge tech gadgets, this product stands out as a top-tier choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess