EN
  • EN
  • DE

SCH2816-TL-E

Part No SCH2816-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+SBD 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 316643-SCH2816-TL-E
Ultra Librarian 3D Model Ultra Librarian SCH2816-TL-E CAD Model

Description

Product Overview: SCH2816-TL-E by ON Semiconductor

The SCH2816-TL-E is a high-performance, versatile Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to meet the needs of modern electronic applications that demand high efficiency, low power loss, and space-saving design.

Key Features

  • Low Forward Voltage Drop: The SCH2816-TL-E boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: This diode is capable of supporting high current operations, making it suitable for applications with high power requirements.
  • Fast Switching Speed: With its fast switching capabilities, the SCH2816-TL-E is ideal for high-frequency applications, providing quick transitions and reduced switching losses.
  • Small Package Size: The compact SOD-323FL package allows for a smaller footprint on the PCB, which is crucial for space-constrained applications.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The SCH2816-TL-E is suitable for a wide range of applications, including but not limited to:

  • DC-DC Converters
  • Power Supply Management
  • Reverse Voltage Protection
  • Battery Charging Circuits
  • Automotive Circuits
  • Portable Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SCH2816-TL-E is built with this commitment in mind, ensuring that it meets rigorous industry standards for quality and reliability. Customers can expect consistent performance and longevity from this Schottky barrier diode.

Environmental Compliance

The SCH2816-TL-E is designed with environmental considerations at the forefront. It complies with RoHS directives, which means it is free from hazardous substances, making it a more environmentally friendly choice for electronic designs.

Whether you're designing power management systems, portable electronics, or automotive applications, the SCH2816-TL-E from ON Semiconductor is an excellent choice for delivering efficiency, reliability, and performance in a compact package.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess