EN
  • EN
  • DE

BD3931FP

Part No BD3931FP
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Reference Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152621-BD3931FP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD3931FP CAD Model

Description

The BD3931FP is a system power supply IC from Rohm Semiconductor, designed for automotive applications, particularly for camera module power supplies. This IC integrates multiple functions, including linear regulators, a DC/DC converter controller, and various protection circuits, making it a comprehensive solution for powering camera modules in vehicles. It supports the increasing demands for smaller, more efficient, and safer power supplies in automotive systems.

Applications

  • Automotive Camera Modules (Front, Rear, Side View Cameras)
  • Advanced Driver Assistance Systems (ADAS)
  • In-Vehicle Infotainment (IVI) systems
  • Automotive sensor power supplies

Features

  • Multiple Output Voltages: Supports various voltage rails required by camera modules and other automotive components.
  • DC/DC Converter Controller: Enables efficient power conversion for different voltage levels.
  • Linear Regulators (LDOs): Provides stable and clean power for sensitive circuits.
  • Overvoltage Protection (OVP)
  • Undervoltage Protection (UVP)
  • Overcurrent Protection (OCP)
  • Thermal Shutdown Protection (TSD)
  • Short Circuit Protection (SCP)
  • Built-in Watchdog Timer
  • Compact Package

Benefits

  • Integrated Solution: Reduces the number of external components and simplifies system design.
  • High Efficiency: Minimizes power dissipation and improves overall system efficiency.
  • Robust Protection: Ensures safe and reliable operation in harsh automotive environments.
  • Compact Size: Suitable for space-constrained automotive applications.
  • Meets Automotive Standards: Designed and tested to meet stringent automotive quality and reliability requirements.

Additional Details

The BD3931FP is designed to operate over a wide input voltage range, typical of automotive battery systems. The integrated DC/DC converter controller allows for efficient step-down conversion from the battery voltage to lower voltage levels required by the camera module and other components. The linear regulators provide clean and stable power for sensitive analog and digital circuits. The comprehensive protection features, including OVP, UVP, OCP, TSD, and SCP, ensure the IC and the connected components are protected from various fault conditions. The built-in watchdog timer enhances system reliability by monitoring the microcontroller's operation and triggering a reset if necessary. The compact package and minimal external component requirements contribute to a smaller and more cost-effective solution for automotive camera module power supplies.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1291 $108.2582
3+ $44.4132 $133.2396
5+ $43.0261 $215.1305
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess