EN
  • EN
  • DE

TP2424N8-G

Part No TP2424N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 240V 0.316A SOT89-3 / Trans MOSFET P-CH 240V 0.316A 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel package
Channel Type Type P
Technology MOSFET
Drain Source Voltage 240V
Current - Continuous Drain (Id) @ 25°C 316mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 200pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.6W (Ta)
Rds On (Maximum) @ Id, Vgs 8 Ohm @ 500mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package TO-243AA (SOT-89)
Package TO-243AA
Win Source Part Number 797765-TP2424N8-G
Popularity Medium
Supply and Demand Status Limited
Family Name TP2424N8
Introduction Date June 28, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TP2424N8-G CAD Model

Description

The TP2424N8-G is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed to meet the demanding needs of modern electronics. This high-performance product is a testament to Microchip's commitment to providing innovative solutions that enhance the functionality and efficiency of electronic systems.

Key Features

  • High Precision: The TP2424N8-G offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, contributing to the extended battery life of portable devices.
  • Robust Performance: Engineered to withstand harsh conditions, the TP2424N8-G operates reliably across a wide range of temperatures and environmental conditions.
  • Flexible Integration: Its versatile design allows for easy integration into various electronic systems, providing designers with a flexible component that can adapt to multiple applications.

Applications

The Microchip TP2424N8-G is ideal for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Medical devices
  • Communication infrastructure

Technical Specifications

Parameter Value Package / Case 8-DIP (0.300", 7.62mm) Operating Temperature -40°C ~ 85°C Mounting Type Through Hole Supply Voltage Refer to datasheet

Quality and Reliability

The TP2424N8-G is manufactured under Microchip Technology's stringent quality control processes, ensuring high reliability and performance consistency. Customers can trust this product to deliver exceptional quality and dependability in their electronic designs.

For detailed technical information, datasheets, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess