EN
  • EN
  • DE

TS80C51U2VIB

Part No TS80C51U2VIB
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101343-TS80C51U2VIB
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS80C51U2VIB CAD Model

Description

Microchip Technology's TS80C51U2VIB Microcontroller

The TS80C51U2VIB is a high-performance microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the 80C51 family, known for its robust architecture and compatibility with the MCS®51 instruction set. The TS80C51U2VIB is designed to meet the needs of a wide range of applications, from industrial control systems to consumer electronics.

At the heart of the TS80C51U2VIB is an 8-bit CPU that operates at up to 60 MHz, providing the computational power needed for complex tasks. This is coupled with a variety of memory options, including 256 bytes of RAM and a versatile 64 kB of in-system programmable (ISP) flash memory, allowing for flexible and efficient code and data storage. The ISP feature enables users to update the firmware in the field without needing additional hardware, a crucial factor for maintaining and upgrading systems with minimal downtime.

The device is equipped with a full-duplex enhanced UART, which facilitates serial communication over long distances and at high speeds, making it ideal for networked systems. Additionally, the microcontroller includes three 16-bit timers/counters that enhance its capability to handle time-critical tasks and complex event counting.

One of the key features of the TS80C51U2VIB is its wide operating voltage range of 2.7V to 5.5V, allowing it to function in various power environments and making it suitable for battery-operated applications. The microcontroller also supports power-saving modes, such as idle and power-down modes, to extend battery life and reduce power consumption when the device is not in active use.

The TS80C51U2VIB's robust set of integrated peripherals includes a watchdog timer, a serial peripheral interface (SPI), and an I²C-bus interface, providing essential tools for interfacing with other devices and sensors. These features, combined with the microcontroller's interrupt system, which supports up to four priority levels, enable the creation of responsive and multitasking applications.

Overall, the TS80C51U2VIB from Microchip Technology is a versatile and reliable microcontroller that offers a balance of performance, power efficiency, and integration, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess