EN
  • EN
  • DE

TSC80251G2D-24IA

Part No TSC80251G2D-24IA
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40PDIL / MCU 8-bit/16-bit C251 CISC ROMLess 3.3V/5V 40-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 8x251
Packaging Tube
Part Status Obsolete(EOL)
Core Processor C251
Core Size 8/16-Bit
Speed 24MHz
Connectivity EBI/EMI, I2C, Microwire, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIL
Win Source Part Number 793974-TSC80251G2D-24IA
Popularity Medium
Supply and Demand Status Limited
Family Name TSC80251
Introduction Date May 12, 1999
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TSC80251G2D-24IA CAD Model

Description

Product Overview: TSC80251G2D-24IA by Microchip Technology

The TSC80251G2D-24IA is a high-performance, 8-bit microcontroller from the reputable Microchip Technology. This microcontroller is part of the C8051 family and is designed to offer a versatile and efficient solution for a wide range of embedded applications. With its advanced features and robust architecture, the TSC80251G2D-24IA is particularly well-suited for industrial control systems, automotive applications, consumer electronics, and more.

Key Features:

  • CPU Speed: The TSC80251G2D-24IA operates at a frequency of 24 MHz, providing a balanced combination of processing power and energy efficiency for time-sensitive tasks.
  • Memory: Equipped with 256 bytes of RAM and 16 KB of flash memory, this microcontroller allows for efficient data handling and ample space for application code.
  • I/O Ports: It features multiple general-purpose input/output ports, enabling it to interface with a variety of peripherals and sensors.
  • Communication Interfaces: To ensure versatility in connectivity, the microcontroller includes UART, SPI, and I2C serial communication modules.
  • Analog Features: The TSC80251G2D-24IA comes with built-in analog capabilities, including an 8-channel 10-bit A/D converter, which allows for precise analog signal processing.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for harsh environments.
  • Package: The device is available in a robust and compact PQFP-44 package, ensuring a small footprint on the PCB while providing sufficient pins for interfacing.

Applications:

The versatility of the TSC80251G2D-24IA makes it an excellent choice for a broad spectrum of applications. It is particularly adept in:

  • Industrial automation and control systems
  • Automotive control units
  • Smart home devices and consumer electronics
  • Energy management and smart grid infrastructure
  • Medical devices and healthcare equipment

Microchip Technology's commitment to reliability and innovation is evident in the TSC80251G2D-24IA microcontroller, making it a smart choice for developers looking for a robust and feature-rich 8-bit MCU solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess