EN
  • EN
  • DE

PIC18F95J94-I/PT

Part No PIC18F95J94-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 100TQFP / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792137-PIC18F95J94-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F95J94
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC18F95J94-I/PT CAD Model

Description

Microchip Technology's PIC18F95J94-I/PT Microcontroller

The PIC18F95J94-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced MCU is part of the PIC18 family and is designed to offer a perfect blend of power efficiency and operational capabilities for a wide range of applications.

At the heart of the PIC18F95J94-I/PT is a powerful 8-bit processor that can run at a maximum frequency of 64 MHz. This processor is complemented by 128KB of flash memory, which provides ample space for complex application code, and 4KB of RAM for efficient data manipulation. The device also includes 1024 bytes of EEPROM, allowing for easy data storage without the need for external memory components.

One of the standout features of this microcontroller is its integrated LCD driver, which supports up to 192 segments. This makes it an ideal choice for applications with user interfaces that require alphanumeric or graphical displays, such as home appliances, medical devices, and industrial control panels.

The PIC18F95J94-I/PT also shines in terms of connectivity. It offers a range of communication interfaces, including SPI, I2C, and UART, enabling it to easily interface with other peripherals and devices. Additionally, it has an onboard 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, making it suitable for precision sensor data acquisition and control systems.

For applications requiring robust operation in harsh environments, this MCU operates within an extended temperature range of -40°C to +85°C and comes in a 64-TQFP package. Its low power consumption modes, such as idle and sleep, ensure energy efficiency, which is crucial for battery-operated and power-sensitive applications.

Moreover, the PIC18F95J94-I/PT is supported by Microchip's extensive development tools, including MPLAB X IDE and MPLAB Code Configurator, which streamline the development process and help reduce time to market.

Overall, the PIC18F95J94-I/PT microcontroller is a versatile and powerful component that provides a reliable solution for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess