EN
  • EN
  • DE

LPC1224FBD64/101,1

Part No LPC1224FBD64/101,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0 RISC 32KB Flash 3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1200
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 45MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 55
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779958-LPC1224FBD64/101,1
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1224
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1224FBD64/101,1 CAD Model

Description

The NXP LPC1224FBD64/101,1 microcontroller is a powerful and versatile chip designed for a wide range of embedded applications. This microcontroller is part of NXP's LPC1200 series, which is known for its low power consumption and high performance. The LPC1224FBD64/101,1 is based on a 32-bit ARM Cortex-M0 processor core, offering a cost-effective solution for simple yet demanding applications.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 45 MHz.
  • Memory: Comes with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for code and data storage.
  • I/O Options: Features 34 General Purpose I/O (GPIO) pins for versatile connectivity options.
  • Package: Available in a compact 64-pin LQFP package, ideal for space-constrained applications.
  • Serial Interfaces: Includes a range of serial interfaces such as UART, I2C, and SPI, allowing for easy communication with other peripherals and devices.
  • Analog Features: Equipped with an 8-channel, 10-bit ADC (Analog-to-Digital Converter), enabling the microcontroller to interface with analog sensors and devices.
  • Timers: Multiple 32-bit timers, including a PWM (Pulse-Width Modulation) timer for precise control over motor speeds or LED dimming.
  • Power Efficiency: Designed with power-saving modes such as Sleep and Deep Power-down, which significantly reduce power consumption when the device is not active.
  • System Control: System control block for clock, reset, and power management.
  • Debugging: In-system programming and in-application programming with on-chip bootloader software for easy development and debugging.

Applications:

The LPC1224FBD64/101,1 is suitable for a variety of applications, including industrial control systems, consumer electronics, automation, and more. Its robust serial communication features make it ideal for smart home devices, IoT applications, and complex sensor systems. The integration of power-efficient features also makes this microcontroller a great choice for battery-operated devices.

Conclusion:

Overall, the NXP LPC1224FBD64/101,1 microcontroller is a reliable and cost-effective solution for designers looking to balance performance with power efficiency. Its robust set of features and ease of use make it a popular choice for both simple and complex applications across multiple industries.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess