EN
  • EN
  • DE

U2481B-MFL

Part No U2481B-MFL
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101783-U2481B-MFL
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U2481B-MFL CAD Model

Description

The Microchip Technology U2481B-MFL is an advanced integrated circuit designed for the efficient management of automobile lighting systems. This versatile component is part of Microchip's extensive portfolio of automotive solutions, tailored to meet the stringent requirements of the modern vehicle industry.

Key Features:

  • Intelligent Light Control: The U2481B-MFL provides smart control features for various lighting functions within a vehicle, such as turn signals, brake lights, and interior illumination.
  • Multi-Function Capability: This device is capable of managing multiple lighting functions simultaneously, ensuring seamless operation of a vehicle's lighting system.
  • Low Power Consumption: Designed with power efficiency in mind, the U2481B-MFL helps reduce the overall energy consumption of the vehicle's lighting system, contributing to better fuel economy and lower emissions.
  • High Reliability: Microchip's commitment to quality ensures that the U2481B-MFL meets the reliability demands of the automotive environment, withstanding temperature variations, vibrations, and other challenging conditions.
  • Easy Integration: The component is designed for ease of integration into existing automotive lighting systems, offering flexibility and compatibility with various vehicle models.

Applications:

The U2481B-MFL is suitable for a wide range of automotive lighting applications, including:

  • Headlight and taillight control modules
  • Turn signal management
  • Brake light functionality
  • Ambient interior lighting systems

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Microchip Technology. This ensures the most accurate and up-to-date information for the U2481B-MFL, including electrical characteristics, pin configurations, and package details.

The Microchip Technology U2481B-MFL represents a reliable and efficient solution for automotive lighting control, embodying the innovation and quality that are hallmarks of Microchip's automotive product line.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess