EN
  • EN
  • DE

U643B-M

Part No U643B-M
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASHER 30M OHM SHUNT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Automotive, Flasher
Supply Voltage - Operating 9 V to 15 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 95°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1115182-U643B-M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U643B-M CAD Model

Description

The Microchip Technology U643B-M is a versatile and robust integrated circuit designed for use in automotive and industrial applications. This high-performance component is tailored to manage and monitor a variety of functions, such as wiper control, which is a critical element in vehicle safety systems.

Key Features

  • Intelligent Control: The U643B-M offers smart control features that allow for smooth and efficient operation of wiper systems, ensuring clear visibility in adverse weather conditions.
  • Variable Speed Options: With multiple speed settings, this IC can adapt to different environmental conditions, providing optimal performance whether in light rain or a heavy downpour.
  • Low Power Consumption: Designed with energy efficiency in mind, the U643B-M minimizes power usage, which is essential for battery-operated systems and contributes to the overall energy efficiency of the vehicle.
  • Wide Operating Voltage Range: The device can operate across a broad voltage range, making it suitable for various automotive power systems without the need for additional components.
  • Reliability: Microchip's commitment to quality means the U643B-M is built to withstand the harsh conditions typically encountered in automotive environments, including temperature extremes and vibration.

Applications

The U643B-M is not limited to automotive use; it's also well-suited for industrial applications where reliable and efficient control of motors and actuators is required. Its robust design ensures it can meet the demands of a wide array of applications.

Technical Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: SOP, DIP
  • Quality Standards: AEC-Q100 qualified for automotive applications

Overall, the Microchip Technology U643B-M is a high-quality, reliable solution for complex control tasks in both the automotive and industrial sectors. Its combination of performance, efficiency, and adaptability make it an excellent choice for engineers looking to enhance system functionality and reliability.

You May Also Be Interested in

NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess