EN
  • EN
  • DE

UCS2114T-1-V/LX

Part No UCS2114T-1-V/LX
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201254-UCS2114T-1-V/LX
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Switch Type USB Switch
Number of Outputs 2
Interface I²C, SMBus
Voltage - Load 2.9V ~ 5.5V
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian UCS2114T-1-V/LX CAD Model

Description

Microchip Technology's UCS2114T-1-V/LX

The UCS2114T-1-V/LX is a cutting-edge USB port power controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to enhance the functionality and efficiency of USB ports, particularly in environments where power management and charging capabilities are critical.

This sophisticated power controller is optimized for applications that require precise monitoring and control of the power supplied to USB ports. It is an ideal solution for a range of products, including desktop and laptop computers, docking stations, monitors, and other peripherals that offer USB charging and power delivery services.

Key Features:

  • Dynamic Power Management: The UCS2114T-1-V/LX supports dynamic allocation of power across multiple USB ports, ensuring efficient distribution of power based on the requirements of connected devices.
  • Multiport Charging: Designed to manage up to two USB ports simultaneously, this controller can handle both data and charging capabilities, making it highly versatile for various use cases.
  • High Power Delivery: The device is capable of supporting higher power delivery standards, which is essential for fast-charging modern smartphones, tablets, and other USB-powered devices.
  • Advanced Safety Features: It includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure the safety and protection of connected devices.
  • Customizable Settings: Manufacturers can tailor the power controller's settings to meet the specific needs of their products, providing a flexible solution that can adapt to different scenarios.
  • Compact Design: The UCS2114T-1-V/LX comes in a small package, making it suitable for integration into products where space is at a premium.

With its robust feature set and Microchip Technology's reputation for reliability, the UCS2114T-1-V/LX is an excellent choice for any manufacturer looking to implement advanced USB power delivery and charging solutions into their products. Its ability to provide efficient power management while ensuring device safety makes it a standout component in the market.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2960 $58.0720
15+ $6.8070 $102.1050
23+ $6.5943 $151.6689
32+ $6.3815 $204.2080
41+ $6.1688 $252.9208
55+ $5.5307 $304.1885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,805 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess