EN
  • EN
  • DE

UFS180JE3/TR13

Part No UFS180JE3/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 1A DO214BA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201421-UFS180JE3/TR13
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Mounting Type Surface Mount
Package / Case DO-214BA
Operating Temperature - Junction -55°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian UFS180JE3/TR13 CAD Model

Description

Microchip Technology's UFS180JE3/TR13 Silicon Carbide (SiC) Schottky Diode

Microchip Technology presents the UFS180JE3/TR13, a state-of-the-art Silicon Carbide (SiC) Schottky Diode, designed to offer superior switching performance and higher reliability compared to Silicon-based devices. This diode is a perfect choice for high-efficiency, high-frequency power electronics applications including solar inverters, power factor correction (PFC) circuits, and switch-mode power supplies (SMPS).

Key Features of UFS180JE3/TR13:

  • High-Temperature Operation: The UFS180JE3/TR13 is capable of sustaining high operational temperatures, making it ideal for extreme environmental conditions.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop which results in reduced power losses and improved system efficiency.
  • Zero Reverse Recovery Charge: With zero reverse recovery charge, this diode minimizes switching losses and reduces stress on the switching transistor.
  • High Surge Current Capability: The device can handle high surge currents, providing robust performance during transient conditions.
  • TO-220 Package: Packaged in the industry-standard TO-220, it offers ease of integration into various circuit designs.

Applications:

The UFS180JE3/TR13 is versatile and can be used in a range of applications. Its robust design and electrical characteristics make it suitable for:

  • Energy harvesting systems like solar inverters and wind turbines.
  • Power supply units, including PFC circuits and SMPS.
  • Electric vehicle (EV) charging stations and onboard chargers.
  • Industrial motor drives and high-frequency power converters.

Reliability and Quality:

Microchip Technology is known for its commitment to quality and reliability. The UFS180JE3/TR13 is no exception, as it is built to meet the stringent requirements of industrial and automotive-grade applications. This SiC Schottky Diode ensures long operational life and stable performance, even in the most demanding situations.

With the UFS180JE3/TR13, designers can achieve higher efficiency, reduce thermal management requirements, and develop more compact and lighter-weight power electronics systems. Microchip's advanced SiC technology is pushing the boundaries of power conversion, and the UFS180JE3/TR13 is at the forefront of this innovation.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6127 $52.2540
47+ $2.1438 $100.7586
73+ $2.0768 $151.6064
100+ $2.0098 $200.9800
129+ $1.9428 $250.6212
173+ $1.7418 $301.3314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess