EN
  • EN
  • DE

USB2422T/MJ

Part No USB2422T/MJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 2-Port USB 2.0 Hi-Speed Hub Controller | IC HUB CTLR USB 2.0 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number USB2422
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1278315-USB2422T/MJ
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2422T/MJ CAD Model

Description

Microchip Technology USB2422T/MJ: A High-Performance USB 2.0 Hub Controller

The USB2422T/MJ is a versatile and efficient USB 2.0 hub controller from Microchip Technology, designed to provide seamless connectivity solutions for a wide range of USB-enabled devices. As part of Microchip's extensive USB portfolio, the USB2422T/MJ stands out with its robust feature set and exceptional performance, making it an ideal choice for developers looking to expand USB capabilities in their systems.

Key Features

  • USB-IF Certification: The device is fully compliant with the USB 2.0 specification and has been certified by the USB Implementers Forum, ensuring interoperability with a multitude of USB devices.
  • High-Speed Interface: With support for high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates, the USB2422T/MJ is equipped to handle a broad spectrum of USB peripherals.
  • Multi-Port Expansion: It features two downstream ports that enable the connection of additional USB devices, effectively expanding the number of available USB ports on a system.
  • Power Management: The hub controller incorporates advanced power management techniques, including support for individual or ganged power switching and over-current detection, providing enhanced power efficiency and safety for connected devices.
  • Customization: The device offers configurable vendor ID (VID), product ID (PID), device class, and other USB descriptors, which can be programmed via an external EEPROM or through the SMBus, allowing for customization to match specific application requirements.

Applications

The USB2422T/MJ is designed to be a flexible solution that can be integrated into a variety of applications. Its small form factor and high integration make it particularly suitable for:

  • Desktop and laptop computers
  • Consumer electronics such as TVs and gaming consoles
  • Portable docking stations and monitors
  • Embedded systems and industrial applications

With its plug-and-play functionality, the USB2422T/MJ ensures a user-friendly experience, requiring minimal software overhead for operation. Its robust design and compliance with industrial temperature ranges also make it a reliable choice for harsher environments. Whether you are developing consumer electronics or industrial-grade equipment, the USB2422T/MJ from Microchip Technology is an excellent hub controller that promises to enhance connectivity and performance.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6604 $58.1140
75+ $1.3624 $102.1800
115+ $1.3198 $151.7770
160+ $1.2773 $204.3680
205+ $1.2347 $253.1135
275+ $1.1070 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess