EN
  • EN
  • DE

USB5537-AKZE

Part No USB5537-AKZE
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 72QFN / USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number USB5537
Standard Package 168 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 938363-USB5537-AKZE
Ultra Librarian 3D Model Ultra Librarian USB5537-AKZE CAD Model

Description

Microchip Technology USB5537-AKZE USB 3.0 Hub Controller

The USB5537-AKZE is a state-of-the-art USB 3.0 hub controller developed by Microchip Technology, designed to deliver exceptional performance and reliability for a wide range of applications. This advanced controller is an ideal solution for expanding USB capabilities in computer peripherals, docking stations, monitors, and a multitude of other consumer and industrial USB devices.

At the heart of the USB5537-AKZE is a 7-port configuration that provides ample connectivity for multiple devices. It supports SuperSpeed USB 3.0 data transfer rates of up to 5 Gbps, ensuring fast and efficient data communication. The hub controller is backward compatible with USB 2.0 and 1.1 standards, offering versatility and ease of integration into existing systems.

The USB5537-AKZE is equipped with Microchip's proprietary FlexConnect technology, which allows a downstream port to become an upstream port with the simple reconfiguration of hardware or software. This feature is particularly useful for applications that require switching between host and device roles, such as in shared docking stations.

For developers and system integrators, the USB5537-AKZE provides a configurable hub that can be tailored to specific design requirements. It includes an internal OTP (One-Time Programmable) memory, which allows for custom device configurations without the need for an external EEPROM. Additionally, the hub supports PortMap and PortSwap features, enabling designers to re-map and swap ports for optimal signal integrity and layout flexibility.

Security is also a priority with the USB5537-AKZE, featuring PHYBoost and VariSense technologies to enhance signal integrity and provide robust electrostatic discharge (ESD) protection. This ensures reliable operation in environments where electrical noise and static discharge can be problematic.

With its comprehensive feature set and Microchip's commitment to quality, the USB5537-AKZE hub controller is an excellent choice for expanding and enhancing USB connectivity in a vast array of electronic devices.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7655 $84.7655
2+ $69.5518 $139.1036
3+ $67.3781 $202.1343
4+ $65.2044 $260.8176
5+ $63.0307 $315.1535
7+ $56.5107 $395.5749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess