EN
  • EN
  • DE

USBF129T-I/SNVAO

Part No USBF129T-I/SNVAO
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 4MBIT SPI 30MHZ 8SOIC  /  FLASH Memory IC 4Mb (512K x 8) SPI 30 MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 30 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number USBF129
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300
Win Source Part Number 1115412-USBF129T-I/SNVAO
Ultra Librarian 3D Model Ultra Librarian USBF129T-I/SNVAO CAD Model

Description

Product Overview: USBF129T-I/SNVAO by Microchip Technology

The USBF129T-I/SNVAO is a cutting-edge USB Flash drive interface chip designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced product is engineered to provide a seamless and efficient bridge between USB data transmission and storage applications, making it an ideal choice for a wide range of consumer electronics, computing devices, and industrial systems.

Key Features:

  • High-Speed USB Interface: Equipped with a USB 2.0 compliant interface, this device offers high-speed data transfer rates, ensuring quick and efficient read and write operations for your USB flash drives.
  • Integrated Flash Media Access Control: The USBF129T-I/SNVAO includes an integrated controller that manages access to the flash memory, providing a reliable connection and data integrity during transactions.
  • Compact Form Factor: The small footprint of the chip makes it an excellent choice for space-constrained applications, allowing for more compact and portable device designs.
  • Low Power Consumption: Designed with power efficiency in mind, this product ensures minimal power draw, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Temperature Range: With an industrial temperature range, the USBF129T-I/SNVAO is built to perform reliably in harsh environments, making it suitable for a variety of industrial applications.
  • Enhanced Security Features: Microchip Technology understands the importance of data security, which is why this chip includes features designed to protect sensitive information stored on connected flash drives.

Applications:

The versatility of the USBF129T-I/SNVAO makes it a perfect component for a multitude of applications. It can be used in:

  • Consumer Electronics like digital cameras, media players, and gaming consoles
  • Computing devices such as desktops, laptops, and servers
  • Industrial automation systems requiring robust data logging and storage solutions
  • Automotive infotainment systems for enhanced multimedia experiences

Conclusion:

With its robust feature set, the USBF129T-I/SNVAO from Microchip Technology stands as a superior solution for developers looking to integrate USB flash drive connectivity into their products. Its high-speed data transfer, low power consumption, and security features make it an exceptional choice for a wide range of applications, ensuring reliable performance and user satisfaction.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess