EN
  • EN
  • DE

VCC1-B3B-66M6600000

Part No VCC1-B3B-66M6600000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -10C TO +7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 996281-VCC1-B3B-66M6600000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3B-66M6600000 CAD Model

Description

The VCC1-B3B-66M6600000 is a state-of-the-art Voltage-Controlled Crystal Oscillator (VCXO) manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision oscillator is designed to provide a stable and accurate frequency source for telecommunications, networking, and other applications requiring precise timing solutions.

Key Features

  • Frequency Range: This VCXO operates at a frequency of 66.660 MHz, making it suitable for high-speed communication protocols and data transfer applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, providing compatibility with a wide range of electronic devices and systems.
  • Output Waveform: The VCC1-B3B-66M6600000 outputs a clean and stable HCMOS/TTL waveform, ensuring reliable performance and signal integrity.
  • Package: Encased in a robust B3B surface-mount package, the device is engineered for easy integration into various circuit designs and for mass production.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Low Phase Noise: The oscillator is designed to have low phase noise, which is critical for applications where signal purity and noise minimization are essential.

Applications

The VCC1-B3B-66M6600000 is ideal for various applications, including but not limited to:

  • Telecommunication systems
  • Wireless infrastructure
  • Networking equipment
  • Test and measurement equipment
  • High-speed digital interfaces

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The VCC1-B3B-66M6600000 is built to meet stringent quality standards, ensuring reliable performance and longevity in demanding environments. With Microchip's reputation for excellence in timing solutions, customers can trust the VCC1-B3B-66M6600000 for their critical applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess