EN
  • EN
  • DE

VSC8491YJU-13

Part No VSC8491YJU-13
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Active
Base Product Number VSC8491
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 902997-VSC8491YJU-13
Ultra Librarian 3D Model Ultra Librarian VSC8491YJU-13 CAD Model

Description

Microchip Technology VSC8491YJU-13 Product Overview

The VSC8491YJU-13 is a high-performance, single-chip 10 Gigabit Ethernet (10GbE) transceiver from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art device is designed to meet the rigorous demands of high-speed data communication networks, providing a reliable and efficient interface for data transmission.

Key Features

  • High-Speed Performance: The VSC8491YJU-13 supports 10GbE data rates, enabling rapid data transfer and high bandwidth applications.
  • Energy Efficiency: With energy-efficient Ethernet (EEE) support, the device reduces power consumption during periods of low data activity, contributing to overall energy savings in network equipment.
  • Flexibility: The transceiver is compatible with a variety of 10GbE protocols, including 10GBASE-LR, 10GBASE-LRM, and 10GBASE-ER, making it versatile for different network architectures and fiber types.
  • Robust Design: It is built to withstand industrial temperature ranges, ensuring reliable operation under varying environmental conditions.
  • Integration: The device integrates a SerDes, electronic dispersion compensation (EDC), and a clock and data recovery (CDR) unit, which minimizes the need for additional components and simplifies design.

Applications

The VSC8491YJU-13 is ideal for a wide range of applications in the networking sector. It is commonly used in:

  • Data center networking equipment
  • Enterprise networking systems
  • Storage area networks
  • High-speed servers and workstations
  • Telecommunication infrastructure

Technical Specifications

The transceiver operates on a single 3.3V supply and comes in a compact 13x13 mm package, making it suitable for high-density networking equipment. It also includes digital diagnostics monitoring (DDM) and a comprehensive set of alarms and warnings to facilitate network management and troubleshooting.

With its robust feature set, the VSC8491YJU-13 from Microchip Technology is an excellent solution for designers looking to enhance their network performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
MaxLinear Inc
IC
Lowest to $11.1429
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess