EN
  • EN
  • DE

ZL30361GDG2

Part No ZL30361GDG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC NETWORK SYNCH ETH CLK 144LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose Ethernet, Fibre Channel, SONET/SDH, Stratum
Input Clock
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 750MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-BGA
Supplier Device Package 144-LBGA (13x13)
Part Number Series ZL30361
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813671-ZL30361GDG2
Ultra Librarian 3D Model Ultra Librarian ZL30361GDG2 CAD Model

Description

Introducing the ZL30361GDG2 from Microchip Technology

The ZL30361GDG2 is a cutting-edge timing solution engineered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the stringent demands of high-performance communication networks, providing precision timing and synchronization that are critical in today’s data centers, telecommunication networks, and industrial applications.

Key Features of ZL30361GDG2

  • High Precision Timing: The device is capable of delivering highly accurate clock signals, ensuring synchronization across various components within a system.
  • Flexibility: It offers a range of configurable options, making it suitable for a variety of applications and allowing for customization to meet specific system requirements.
  • Low Jitter Performance: With its low jitter output, the ZL30361GDG2 ensures reliable performance in applications where timing integrity is paramount.
  • Multiple Outputs: The device features multiple clock output options, providing versatility and support for different interface standards.
  • Robust Design: Built to withstand harsh industrial environments, the ZL30361GDG2 maintains its performance under a wide range of temperatures and conditions.

Applications

The ZL30361GDG2 is ideally suited for a range of applications, including but not limited to:

  • Data Centers
  • Telecommunication Infrastructure
  • Wireless Base Stations
  • Network Routers and Switches
  • Industrial Automation Systems

Technical Specifications

The ZL30361GDG2 is offered in a compact package and is designed for easy integration into various system architectures. Its specifications include:

  • Supply Voltage Range: Specified by the manufacturer's datasheet.
  • Operating Temperature Range: Specified by the manufacturer's datasheet.
  • Packaging: Available in a package that is conducive to efficient PCB design layouts.

For those looking to enhance their systems with a reliable and versatile timing solution, the ZL30361GDG2 from Microchip Technology stands out as a superior choice. Its combination of performance, flexibility, and durability makes it an essential component for any application requiring precise timing and synchronization.

To explore more about the ZL30361GDG2, including detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess