EN
  • EN
  • DE

12007\128MB\16Mx8\9C

Part No 12007\128MB\16Mx8\9C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 16Mx72-7E ECC CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952238-12007\128MB\16Mx8\9C
Series *
Ultra Librarian 3D Model Ultra Librarian 12007\128MB\16Mx8\9C CAD Model

Description

The 12007/128MB/16Mx8/9C memory module is a reliable and high-performance solution for desktop computers and workstations.

  • Capacity: 128MB
  • Clock Speed: 133MHz
  • CAS Latency: 3
  • Technology: SDRAM
  • Voltage Rating: 3.3V

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess