EN
  • EN
  • DE

2521\64MB\8Mx8\8C

Part No 2521\64MB\8Mx8\8C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC100 8Mx64-A6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951902-2521\64MB\8Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 2521\64MB\8Mx8\8C CAD Model

Description

The Micron 2521 64MB memory module is a compact, reliable solution designed for applications requiring moderate memory capacity. This module features an 8Mx8 configuration, utilizing 8-bit wide memory chips arranged to provide a total of 64MB of storage. The '8C' likely refers to a specific revision or configuration code within Micron's internal tracking.

Applications:

  • Embedded systems
  • Industrial control systems
  • Networking devices (routers, switches)
  • Legacy computer systems
  • Thin clients

Features:

  • 64MB Capacity
  • 8Mx8 Organization
  • Utilizes industry-standard DRAM technology
  • Compact form factor
  • High reliability
  • Designed for robust performance in demanding environments

Benefits:

  • Sufficient memory for basic applications
  • Enhances system responsiveness
  • Reduces reliance on slower storage devices
  • Increases overall system stability
  • Cost-effective memory solution for embedded and legacy systems

Additional Details:

This module likely operates at a standard voltage (e.g., 3.3V or 5V depending on the DRAM generation). The specific DRAM technology used (e.g., SDRAM, DDR, DDR2) will determine the module's clock speed and bandwidth capabilities. The 8Mx8 configuration means the module is organized with 8 Meg x 8 bits internally.

Note: Due to the age of this part, detailed specifications may be difficult to obtain. However, given the information available, this description provides a comprehensive overview of the module's likely characteristics and intended use.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess