EN
  • EN
  • DE

EDBM432B3PB-1D-F-R

Part No EDBM432B3PB-1D-F-R
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822272-EDBM432B3PB-1D-F-R
Ultra Librarian 3D Model Ultra Librarian EDBM432B3PB-1D-F-R CAD Model

Description

The EDBM432B3PB-1D-F-R is a memory component manufactured by Micron Technology Inc. Based on the part number structure and Micron's expertise, this is very likely a DDR SDRAM module intended for data storage and retrieval. The specific type (DDR3, DDR4, DDR5) and detailed specifications are not apparent from the name alone and require access to the official datasheet.

Applications

  • Industrial PCs: Provides system memory for industrial computing platforms.
  • Embedded Systems: Used in embedded applications requiring significant memory resources.
  • Networking Equipment: Supports memory requirements in routers, switches, and other networking devices.
  • Storage Systems: Provides caching and buffering capabilities in storage arrays and devices.
  • Telecommunications Infrastructure: Integrated into telecommunications equipment for data processing and storage.

Features

  • High-Speed Data Transfer: Designed for efficient data access and transfer.
  • Large Capacity: Offers significant memory capacity for demanding workloads.
  • Low Power Consumption: Optimized for energy efficiency in power-sensitive applications.
  • Error Correction Code (ECC): May feature ECC functionality to detect and correct memory errors (confirmation required via datasheet).
  • Durable Design: Built to withstand harsh environmental conditions in industrial and embedded applications.

Benefits

  • Enhanced System Performance: Improves overall system responsiveness and throughput.
  • Increased Data Reliability: Ensures data integrity with error detection and correction capabilities (if ECC is present).
  • Reduced Downtime: Minimizes the risk of system failures due to memory errors.
  • Long Lifespan: Designed for extended operation in demanding environments.
  • Lower Total Cost of Ownership: Reduces energy costs and minimizes the need for frequent replacements.

Additional Details

Without the official datasheet, determining the precise specifications of the EDBM432B3PB-1D-F-R is challenging. The datasheet would provide crucial information, including memory type (DDR3, DDR4, etc.), capacity, speed (MHz), voltage, timing parameters (CAS latency, RAS to CAS delay), operating temperature range, and the presence of ECC. Module dimensions and pinout are also essential for compatibility.

Based on Micron's product portfolio, this memory module is designed to deliver reliable performance in demanding applications, balancing speed, capacity, and robustness. Referencing the datasheet is essential for accurate design and integration.

You May Also Be Interested in

Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess