Product Overview: AD8067ART-REEL7
The AD8067ART-REEL7 is a high-performance, fastFET™ operational amplifier from Analog Devices Inc., known for its exceptional speed and precision. This operational amplifier is part of the AD8067 series and comes in a compact SOT-23 package, which is perfect for space-constrained applications.
Key Features
- Wide Bandwidth: The AD8067ART-REEL7 offers a wide bandwidth of 54 MHz, making it suitable for high-speed signal processing applications.
- Fast Slew Rate: With a slew rate of 200 V/µs, this op-amp is capable of handling rapid changes in input signals, ensuring minimal signal distortion.
- Low Noise: It has a low noise performance, with a voltage noise of only 6.5 nV/√Hz at 1 kHz, which is ideal for sensitive applications requiring high signal integrity.
- Low Input Bias Current: The device features a low input bias current of 2 pA, reducing errors in high impedance circuits.
- High Output Drive: Capable of delivering a high output current, the AD8067ART-REEL7 can drive heavy loads efficiently.
- Stable Over Temperature: This operational amplifier maintains its performance across a wide temperature range, ensuring reliability in various operating conditions.
- Supply Voltage Range: It operates over a supply voltage range of 5 V to 24 V, providing flexibility in different system designs.
Applications
The AD8067ART-REEL7 is an excellent choice for a wide range of applications due to its high-speed and precision characteristics. It is commonly used in:
- Active filters
- ADC/DAC buffers
- Data acquisition systems
- Professional audio equipment
- Video and RF amplification
- Test and measurement instrumentation
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD8067ART-REEL7 is no exception. The device is provided in a REEL7 packaging format, ensuring safe and convenient handling for mass production. Its robust design guarantees long-term reliability, making it a trusted component in both commercial and industrial electronic systems.
Whether you're designing a high-fidelity audio interface, a sophisticated medical imaging system, or a high-speed communication link, the AD8067ART-REEL7 from Analog Devices Inc. offers the performance and reliability you need.