EN
  • EN
  • DE

EDW4032BABG-60-F-R TR

Part No EDW4032BABG-60-F-R TR
Manufacturer Micron Technology Inc.
Catalog RAM
Description IC SGRAM 4GBIT 1.5GHZ 170FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Reel package
Memory Type Volatile
Memory Format RAM
Technology SGRAM - GDDR5
Memory Size 4Gb (128M x 32)
Clock Frequency 1.5GHz
Memory Interface Parallel
Operating Supply Voltage 1.31 V ~ 1.65 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 170-TFBGA
Manufacturer Package 170-FBGA (12x14)
Win Source Part Number 773663-EDW4032BABG-60-F-R TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian EDW4032BABG-60-F-R TR CAD Model

Description

The Micron Technology Inc. 773663-EDW4032BABG-60-F-R TR is a 170-TFBGA package SGRAM-GDDR5 technology memory.

  • Clock Frequency: 1.5GHz
  • Memory Size: 4Gb (128M x 32)
  • Memory Format: RAM
  • Operating Supply Voltage: 1.31 V ~ 1.65 V
  • Voltage Load Range: 2.7 V to 5.5 V
  • Memory Interface: Parallel
  • Number of Outputs: 1
  • Maximum Current Output: 1A
  • Package: Reel
  • Mounting: SMD
  • Supply Status: Limited
  • Quantity per Package: 2k pcs

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $95.8100
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4725 $57.3625
11+ $9.4134 $103.5474
17+ $9.1192 $155.0264
23+ $8.8250 $202.9750
30+ $8.5309 $255.9270
40+ $7.6484 $305.9360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess