EN
  • EN
  • DE

HM5212165FTD-B60

Part No HM5212165FTD-B60
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 8Mx16-B60 PC100 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945301-HM5212165FTD-B60
Series *
Ultra Librarian 3D Model Ultra Librarian HM5212165FTD-B60 CAD Model

Description

The 945301-HM5212165FTD-B60 is a high-performance memory chip that is designed for use in a wide range of electronic devices.

  • Capacity: 256 MB
  • Speed: 166 MHz
  • Features: fast and reliable data transfer
  • Applications: applications that require high-speed processing.
  • Ease of Use: easy to install

You May Also Be Interested in

Others
SD 8Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 8Mx16 133MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 133MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz Low Power Ind
Lowest to $1.6320
Micron Technology Inc.
SD 16Mx8 133MHz Leaded
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Lowest to $3.5906
Samsung
SD 8Mx16-75 133MHz
Need more? Email Us
Samsung
SD 2Mx32-5 200MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess