EN
  • EN
  • DE

JS28F00AP30EF

Part No JS28F00AP30EF
Manufacturer Micron Technology Inc.
Description Micron Parallel NOR Flash Embedded Memory (P30-65nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1191752-JS28F00AP30EF
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F00AP30EF CAD Model

Description

The JS28F00AP30EF is a 3.0V page mode Flash memory device manufactured by Micron Technology. It's designed for high-performance, low-power applications requiring fast read/write speeds and non-volatile data storage.

Applications:

  • Embedded systems
  • Mobile devices
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Features:

  • Capacity: Typically 8Mb (1MB)
  • Organization: Configured in a specific page and block structure, optimized for flash memory operations.
  • Voltage: Operates at 3.0V, making it suitable for battery-powered applications.
  • Page Mode Operation: Supports page mode access, which significantly improves read and write performance.
  • Erase Suspend/Resume: Allows the erase operation to be suspended and resumed, providing flexibility in managing memory operations.
  • Security Features: May include security features like block locking or protection mechanisms to safeguard data.
  • Endurance: Offers a specified number of program/erase cycles, ensuring data reliability over its lifespan.
  • Package: Typically available in surface-mount packages like TSOP or similar for easy integration.

Benefits:

  • High Performance: Page mode operation enables fast data access, improving system responsiveness.
  • Low Power Consumption: 3.0V operation reduces power requirements, extending battery life in portable devices.
  • Reliable Data Storage: Flash memory provides non-volatile storage, ensuring data retention even when power is off.
  • Flexibility: Erase suspend/resume feature allows for efficient memory management.
  • Compact Size: Surface-mount packages enable integration into small form-factor devices.

Additional Details:

The JS28F00AP30EF utilizes advanced flash memory technology to deliver high performance and reliability. Its page mode architecture optimizes data access, while its low-power design makes it ideal for portable applications. The device is designed to meet the demanding requirements of embedded systems and other applications requiring non-volatile data storage.

Specific technical specifications, such as read/write speeds, endurance ratings, and operating temperature ranges, can be found in the device's datasheet.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess