EN
  • EN
  • DE

JS28F512M29EWHB

Part No JS28F512M29EWHB
Manufacturer Micron Technology Inc.
Catalog Memory
Description Parallel NOR Flash Embedded Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1191769-JS28F512M29EWHB
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JS28F512M29EWHB CAD Model

Description

The JS28F512M29EWHB is a 512Mb Parallel NOR Flash memory device manufactured by Micron Technology Inc. It is designed for high-performance, high-density storage in embedded systems, offering fast read access and robust data retention. This NOR flash memory provides a reliable solution for storing code and data in a wide range of applications.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control
  • Automotive systems
  • Consumer electronics

Features

  • 512Mb (64MB) density
  • Parallel interface
  • Supply Voltage: 1.8V
  • Operating Temperature: -40°C to +85°C
  • Page Mode operation
  • Sector Erase
  • Chip Erase
  • Advanced Security Features
  • Package: WBGA

Benefits

  • High Density: 512Mb capacity provides ample storage for large code bases and data sets.
  • Fast Read Access: Parallel interface enables fast data retrieval, improving system performance.
  • Reliable Data Storage: NOR flash technology ensures data retention and endurance.
  • Low Voltage Operation: 1.8V supply voltage reduces power consumption.
  • Flexible Erase Options: Sector and chip erase capabilities provide flexibility in memory management.
  • Secure Storage: Advanced security features protect stored data from unauthorized access.

The JS28F512M29EWHB is a high-density, high-performance NOR flash memory device that offers a dependable solution for embedded storage. Its parallel interface enables fast data access, while its large capacity provides ample space for code and data. The device’s low voltage operation reduces power consumption, making it suitable for battery-powered applications. The flexible erase options allow for efficient memory management, while the advanced security features protect stored data from unauthorized access. The JS28F512M29EWHB is designed for reliability and endurance, ensuring long-term data retention. This NOR flash memory is often used in systems where code must be executed directly from flash memory without being copied to RAM first, allowing for instant-on functionality. The device is ideal for various embedded systems requiring non-volatile storage.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9268 $63.4144
18+ $6.5050 $117.0900
28+ $6.3017 $176.4476
38+ $6.0984 $231.7392
49+ $5.8951 $288.8599
66+ $5.2853 $348.8298
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess