EN
  • EN
  • DE
  • IT

MT41K64M16TW-107 AIT:J TR

Part No MT41K64M16TW-107 AIT:J TR
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC DRAM 1GBIT PARALLEL 96FBGA  /  SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 1Gb (64M x 16)
Memory Interface Parallel
Clock Frequency 933 MHz
Access Time 20 ns
Voltage - Supply 1.283V ~ 1.45V
Temperature Range - Operating -40°C ~ 95°C (TC)
Mounting SMD (SMT)
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (8x14)
Base Product Number MT41K64M16
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0032
Win Source Part Number 1254213-MT41K64M16TW-107 AIT:J TR
Ultra Librarian 3D Model Ultra Librarian MT41K64M16TW-107 AIT:J TR CAD Model

Description

The Micron Technology Inc. MT41K64M16 is a DDR3L SDRAM with a memory size of 1Gb (64M x 16) and an access time of 20 ns.

  • Operating Temperature: -40°C ~ 95°C (TC)
  • Supply Voltage: 1.283V ~ 1.45V
  • Memory Format: DRAM
  • Package: 96-TFBGA
  • Series: Automotive, AEC-Q100
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 4KBIT MICROWIRE 8SOIC
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Maxim Integrated
IC EPROM 1KBIT 1-WIRE 6TSOC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT MIC WIRE SOT23-6
Need more? Email Us
Harris Corporation
IC SRAM 64KBIT PARALLEL 28DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4992 $50.9952
15+ $6.9737 $104.6055
23+ $6.7558 $155.3834
31+ $6.5378 $202.6718
40+ $6.3199 $252.7960
53+ $5.6661 $300.3033
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess