EN
  • EN
  • DE

MT18KSF51272AZ-1G4K1

Part No MT18KSF51272AZ-1G4K1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR3L SDRAM 4GB 240UDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR3L SDRAM
Memory Size 4GB
Transfer Rate (Mb/s, MT/s, MHz) 1333
Package / Case 240-UDIMM
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 949591-MT18KSF51272AZ-1G4K1
Ultra Librarian 3D Model Ultra Librarian MT18KSF51272AZ-1G4K1 CAD Model

Description

The MT18KSF51272AZ-1G4K1 is a 4GB DDR3L SDRAM memory module designed for use in memory cards and modules.

  • Memory Size: 4GB
  • Transfer Rate: 1333 Mb/s
  • Package/Case: 240-UDIMM
  • Package: Tray
  • Standard Package: 100 pieces
  • Manufacturer: Micron Technology Inc.
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 3
  • Moisture Sensitivity: 168 hours
  • HTSUS Code: 8542.32.0036
This memory module is manufactured by Micron Technology Inc. and is now considered obsolete.

You May Also Be Interested in

Viking Tech
MODULE DDR3 SDRAM 1GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 (32GB 2x16G) 1.30V
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) WH CL30
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G) Black
Need more? Email Us
Kingston
DDR5-6400 4Gx64 UDIMM FURY Renegade RGB (32GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
G.SKILL
DDR5-6400 UDIMM Kit Trident Z5 RGB (32GB 2x16G) White
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess