EN
  • EN
  • DE
  • IT

MT29E3T08EUHBBM4-3:B TR

Part No MT29E3T08EUHBBM4-3:B TR
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 3TB PARALLEL 333MHZ  /  FLASH - NAND Memory IC 3Tb (384G x 8) Parallel 333 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 3Tb (384G x 8)
Memory Interface Parallel
Clock Frequency 333 MHz
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Base Product Number MT29E3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 1,000
Win Source Part Number 1080788-MT29E3T08EUHBBM4-3:B TR
Ultra Librarian 3D Model Ultra Librarian MT29E3T08EUHBBM4-3:B TR CAD Model

Description

The Micron Technology Inc. MT29E3T01DTADJW-IT is a 3Tb (384G x 8) non-volatile FLASH NAND memory chip with a voltage supply of 2.5V ~ 3.6V.

  • Clock Frequency: 333 MHz
  • Alternative Part: MT29E3T01DTADJW-IT
  • Category: Integrated Circuits (ICs)>Memory
  • Status: not for new designs
  • Manufacturer: Micron Technology Inc. in the open market
  • ECCN: 3A991B1A

You May Also Be Interested in

ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Need more? Email Us
Micron Technology Inc.
512LCR/256DD 12POP 1.8 X16 Hf 128 Ball
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $1.3632
Micron Technology Inc.
IC FLASH 128GBIT MMC 153VFBGA / FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $48.8621
Winbond Electronics
64Mb Serial NOR Flash 133MHz XSON8
Lowest to $9.3835
Microchip Technology
IC FLASH 2MBIT SPI 80MHZ 8USON / FLASH Memory IC 2Mb (256K x 8) SPI 80 MHz 8-USON (3x2)
Lowest to $2.6368
Toshiba Semiconductor and Storage
32G-BIT Nand Flash Memory
Lowest to $46.7947
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6868
ON Semiconductor
Flash Mem Parallel 5V 512K-Bit 64K x 8 120ns 32-Pin PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,043.1045 $1,043.1045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess