EN
  • EN
  • DE
  • IT

MT29F256G08CBCBBL06B3WC1

Part No MT29F256G08CBCBBL06B3WC1
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 256Gb NAND Flash MLC wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453007-MT29F256G08CBCBBL06B3WC1
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (MLC)
Memory Size 256Gbit
Memory Organization 32G x 8
Memory Interface Parallel
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Ultra Librarian 3D Model Ultra Librarian MT29F256G08CBCBBL06B3WC1 CAD Model

Description

The MT29F256G08CBCBBL06B3WC1 by Micron is an advanced 256Gb NAND Flash MLC wafer, designed to provide a sophisticated and scalable solution for the burgeoning needs of data storage. As a Multilevel Cell (MLC) NAND Flash memory component, it combines high storage capacity with efficiency and reliability, making it an invaluable asset in the development of high-performance solid-state drives, enterprise storage systems, and advanced consumer electronics. This component stands out for its exceptional durability and ability to maintain data integrity over extended periods, supporting the development of devices that need to operate in a wide range of environmental conditions. Micron's mastery in memory technology is embodied in the MT29F256G08CBCBBL06B3WC1, offering a solid foundation for creating the next generation of high-capacity, reliable storage solutions.

You May Also Be Interested in

CISCO
Cisco MEM-CF-256U4GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco 8GB PC3-14900. Component for: PC/Server, Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
CISCO
Cisco UCS-MR-2X162RX-C. Internal memory: 32 GB, Memory layout (modules x size): 2 x 16 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
CISCO
CISCO MEM-2900-512U25GB - 512MB to 2.5GB DRAM Upgrade (2GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
CISCO 15-101778-01 - CISCO 15-101778-01 32Gb 2x16Gb 1333MHz Memory Kit
Need more? Email Us
CISCO
CISCO 16GB 4RX4 PC3L-8500R
Need more? Email Us
CISCO
Cisco UCS-ML-X32G2RS-H. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco MEM-2951-512U1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco UCS-MR-X32G2RT-H. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess