EN
  • EN
  • DE
  • IT

MT29F2T08EMHAFJ4-3ITF:A

Part No MT29F2T08EMHAFJ4-3ITF:A
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 2Tb NAND Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1452609-MT29F2T08EMHAFJ4-3ITF:A
Package Bulk
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (TLC)
Memory Size 2Tbit
Memory Organization 256G x 8
Memory Interface Parallel
Clock Frequency 333MHz
Voltage - Supply 2.5V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 132-VBGA
Supplier Device Package 132-VBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F2T08EMHAFJ4-3ITF:A CAD Model

Description

The MT29F2T08EMHAFJ4-3ITF:A by Micron is an industry-leading 2Tb NAND Flash memory chip that combines high capacity with exceptional performance, making it an ideal solution for expanding the storage of enterprise SSDs, high-end consumer electronics, and data center applications. As part of Micron's renowned NAND Flash memory lineup, it utilizes advanced manufacturing technology to achieve unparalleled data density and reliability. This chip supports a wide range of temperatures, ensuring operational stability in various environmental conditions. With features designed to enhance data integrity and endurance, it is tailored for applications that not only demand substantial storage capabilities but also require longevity and high-speed data access. Micron's commitment to innovation is reflected in this chip's design, which optimizes power efficiency without compromising on performance, thereby meeting the growing needs for eco-friendly yet powerful electronic devices.

You May Also Be Interested in

CISCO
Cisco UCS-ML-1X644RU-G. Component for: PC/Server, Internal memory: 64 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz
Need more? Email Us
CISCO
CISCO UCS-MKIT-041RX-B - Cisco 8GB Memory Kit 1Rx4 PC3L-10600R
Need more? Email Us
CISCO
Cisco UCS-ML-X64G4RT-H. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 8GB DDR3-1866-MHZ RDIMM/PC3-14900/DUAL
Need more? Email Us
CISCO
CISCO 16GB 4RX4 PC3L-8500R
Need more? Email Us
CISCO
Cisco UCS-ML-X32G2RS-H. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
CISCO MEM-4400-4G - 4G DRAM (1 DIMM) for Cisco ISR 4400, Spare
Need more? Email Us
CISCO
Cisco UCS-MR-X32G2RT-H. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 16GB 4RX4 PC3L-8500R Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess